Long product name Panasonic PT-D5000ELS data projector 5000 ANSI lumens DLP XGA (1024x768)
:
PT-D5000ELS DLP, XGA 1024x768, 5000 ANSI Lumen, 35 dB, 1000 :1, 240W, 4:3 silver
The long product name of Panasonic PT-D5000ELS data projector 5000 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PT-D5000ELS DLP, XGA 1024x768, 5000 ANSI Lumen, 35 dB, 1000 :1, 240W, 4:3 silver
More>>>
Short summary description Panasonic PT-D5000ELS data projector 5000 ANSI lumens DLP XGA (1024x768):
This short summary of the Panasonic PT-D5000ELS data projector 5000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.
Panasonic PT-D5000ELS, 5000 ANSI lumens, DLP, XGA (1024x768), 1000:1, 15 - 91 kHz, 50 - 85 Hz
Long summary description Panasonic PT-D5000ELS data projector 5000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Panasonic PT-D5000ELS data projector 5000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.
Panasonic PT-D5000ELS. Projector brightness: 5000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: UHM, Lamp power: 240 W. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232. Power consumption (typical): 600 W