location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic PT-D4000E data projector 4000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-D4000E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-D4000E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 10:23:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic PT-D4000E data projector 4000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 4000 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 1600:1
Warranty: 3 Years
Long product name Panasonic PT-D4000E data projector 4000 ANSI lumens DLP XGA (1024x768) :
The long product name of Panasonic PT-D4000E data projector 4000 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XGA 1024x768/ 4000 ANSI Lumens/ 14,5 kg/ 29 dB in Eco-Mode/
More>>>
Short summary description Panasonic PT-D4000E data projector 4000 ANSI lumens DLP XGA (1024x768):
This short summary of the Panasonic PT-D4000E data projector 4000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic PT-D4000E, 4000 ANSI lumens, DLP, XGA (1024x768), 1600:1, 90%, 15 - 91 kHz

Long summary description Panasonic PT-D4000E data projector 4000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Panasonic PT-D4000E data projector 4000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Panasonic PT-D4000E. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: UHM, Lamp power: 210 W. Focal length range: 25.6 - 33.8 mm. Dot clock scanning frequency: 150 MHz. Placement: Ceiling

Brand Image Product code Product Stock Price from
Panasonic

Panasonic PT-AX200E Lcd Projector data projector 2000 ANSI lumens 1280x720
(show image)
PT-AX200E PT-AX200E Lcd Projector 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic PT-D5700E 1-CHIP DLP XGA data projector 6000 ANSI lumens XGA (1024x768)
(show image)
PT-D5700E PT-D5700E 1-CHIP DLP XGA 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic PT-AX100E LCD-PROJECTOR data projector 2000 ANSI lumens DLP 1280x720
(show image)
PT-AX100E PT-AX100E LCD-PROJECTOR 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic PT-D5600EL DLP Projector data projector 5000 ANSI lumens XGA (1024x768)
(show image)
PT-D5600EL PT-D5600EL DLP Projector 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Projector PT-D5500E data projector 5000 ANSI lumens DLP XGA (1024x768)
(show image)
PT-D5500E Projector PT-D5500E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Projector PT-D5500EL w/o objective data projector 5000 ANSI lumens DLP XGA (1024x768)
(show image)
PT-D5500EL Projector PT-D5500EL w/o objective 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic PT-D10000E 3Chip DLP Projector data projector 10000 ANSI lumens
(show image)
PT-D10000E PT-D10000E 3Chip DLP Projector 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic PTD7700EK DLP-Based SXGA Projector data projector 6000 ANSI lumens
(show image)
PT-D7700EK PTD7700EK DLP-Based SXGA Projector 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic PT-D5600E DLP projector data projector 5000 ANSI lumens XGA (1024x768)
(show image)
PT-D5600E PT-D5600E DLP projector 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Large Venue DLP Projector data projector 3500 ANSI lumens XGA (1024x768)
(show image)
PT-D3500E Large Venue DLP Projector 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)