Panasonic logo

Panasonic Lumix DMC-TZ4 Silver 8.1 MP CCD 3264 x 2448 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21126
Info modified on:
18 Jan 2024, 17:31:46
Long product name Panasonic Lumix DMC-TZ4 Silver 8.1 MP CCD 3264 x 2448 pixels:

Lumix DMC-TZ4 silver

Short summary description Panasonic Lumix DMC-TZ4 Silver 8.1 MP CCD 3264 x 2448 pixels:

Panasonic Lumix DMC-TZ4 Silver, 8.1 MP, 3264 x 2448 pixels, CCD, 10x, 208 g, Silver

Long summary description Panasonic Lumix DMC-TZ4 Silver 8.1 MP CCD 3264 x 2448 pixels:

Panasonic Lumix DMC-TZ4 Silver. Megapixel (approx.): 8.1 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 10x, Digital zoom: 4x, Focal length range: 4.7 - 47 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 50 MB. PictBridge. Weight: 208 g. Product colour: Silver

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.