Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Packard Bell oneTwo LD8081 58.4 cm (23") 1920 x 1080 pixels Touchscreen Intel® Core™2 Duo 4 GB DDR3-SDRAM 1000 GB AMD Mobilty Radeon HD 4570 D2 Black,Silver Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
oneTwo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LD8081
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PW.U4402.033
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPackard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8163
This statistic is based on the 91688 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89629 free Open Icecat users.
Info modified on: 18 May 2020 14:23:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Packard Bell oneTwo LD8081 58.4 cm (23") 1920 x 1080 pixels Touchscreen Intel® Core™2 Duo 4 GB DDR3-SDRAM 1000 GB AMD Mobilty Radeon HD 4570 D2 Black,Silver Windows 7 Home Premium :
The short editorial description of Packard Bell oneTwo LD8081 58.4 cm (23") 1920 x 1080 pixels Touchscreen Intel® Core™2 Duo 4 GB DDR3-SDRAM 1000 GB AMD Mobilty Radeon HD 4570 D2 Black,Silver Windows 7 Home Premium

One Two LD8081, Intel Pentium E5400, DDR3, 4096MB, 1TB, SATA, 23", 1920x1080, Windows 7 Home Premium
More>>>
Short summary description Packard Bell oneTwo LD8081 58.4 cm (23") 1920 x 1080 pixels Touchscreen Intel® Core™2 Duo 4 GB DDR3-SDRAM 1000 GB AMD Mobilty Radeon HD 4570 D2 Black,Silver Windows 7 Home Premium:
This short summary of the Packard Bell oneTwo LD8081 58.4 cm (23") 1920 x 1080 pixels Touchscreen Intel® Core™2 Duo 4 GB DDR3-SDRAM 1000 GB AMD Mobilty Radeon HD 4570 D2 Black,Silver Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell oneTwo LD8081, 58.4 cm (23"), Full HD, Intel® Core™2 Duo, 4 GB, 1000 GB, Windows 7 Home Premium

Long summary description Packard Bell oneTwo LD8081 58.4 cm (23") 1920 x 1080 pixels Touchscreen Intel® Core™2 Duo 4 GB DDR3-SDRAM 1000 GB AMD Mobilty Radeon HD 4570 D2 Black,Silver Windows 7 Home Premium:
This is an auto-generated long summary of Packard Bell oneTwo LD8081 58.4 cm (23") 1920 x 1080 pixels Touchscreen Intel® Core™2 Duo 4 GB DDR3-SDRAM 1000 GB AMD Mobilty Radeon HD 4570 D2 Black,Silver Windows 7 Home Premium based on the first three specs of the first five spec groups.

Packard Bell oneTwo LD8081. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB. Discrete graphics adapter model: AMD Mobilty Radeon HD 4570 D2. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black,Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array