location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ozone Radon 5K mouse USB Type-A Laser 5600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ozone Check ‘Ozone’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radon 5K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OZRADON5K
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Ozone’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ozone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ozone Radon 5K mouse USB Type-A Laser 5600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 5600 DPI Black
  • - USB Type-A
  • - Buttons quantity: 8
  • - 1.5 m
Long product name Ozone Radon 5K mouse USB Type-A Laser 5600 DPI :
The long product name of Ozone Radon 5K mouse USB Type-A Laser 5600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips PLN 2032 (100 - 5600 dpi), 8 buttons (7 programmable), USB, Cable 1.5m, 135g, Black
More>>>
Short summary description Ozone Radon 5K mouse USB Type-A Laser 5600 DPI:
This short summary of the Ozone Radon 5K mouse USB Type-A Laser 5600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Ozone Radon 5K, Laser, USB Type-A, 5600 DPI, Black

Long summary description Ozone Radon 5K mouse USB Type-A Laser 5600 DPI:
This is an auto-generated long summary of Ozone Radon 5K mouse USB Type-A Laser 5600 DPI based on the first three specs of the first five spec groups.

Ozone Radon 5K. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 5600 DPI, Buttons quantity: 8. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 08:02:57
Uk has collected 29 expert reviews for Ozone Radon 5K mouse USB Type-A Laser 5600 DPI and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
overclockersclub.com
Updated:
2013-04-01 08:02:48
Have you been looking for a new gaming mouse? Maybe you recently upgraded your setup into a top-of-the-line gaming system, only to be limited by equipping a generic, featureless mouse. Personally, I have found that the best way to improve my skills i...
Good 5600 DPI Laser Sensor, No Drivers Installation, 7 Programmable Buttons, Comfortable, LED DPI Indicator, Adjustable Weight System, Customizable DPI Levels...
Bad Wider Than Preferred...
Bottom line Going back to my first question – are you looking for a new mouse to use in your gaming setup? If the answer is yes, then I would pencil in the Ozone Radon 5K to your list. Having tried out this gaming mouse, I am quite impressed overall. The rubber o...
0%
digitalversus.com
Updated:
2013-04-01 08:02:52
Ozone is a Spanish brand that designs products based on a concept that's no-longer unique but still pretty nice, since its peripherals are designed by gamers for gamers, based on their long hours of experience and their specific needs. Ozone also aims...
Good Excellent performance for fast movements and accelerations, Easytouse driver with plenty of options (profiles, macros etc.), Eight buttons (seven can be programmed), Original and practical cableguide, Impressive glide ... when it's new!...
Bad More expensive than the Logitech G500, which is still our favourite, Slider pads wear out quickly, Basic scroll wheel: clickround steps and no sideways movement, High CPU use, with peaks at 80%, Driver could be betterdesigned...
Bottom line The Ozone Radon 5K is a very nice mouse that's only held back from a five-star score by a few small details (basic scroll wheel, CPU usage etc.)...
80%
atomicmpc.com.au
Updated:
2013-04-01 08:02:52
Ozone’s a relative newcomer to Australian shores. As of writing, the company is still confirming an Australian distributor, but they’re keen to crack the market, and to that end we’ve got the not quite so shiny new Radon 5K mouse to play with.We don’t...
Bottom line Good performance despite some design issues...
79%
vortez.net
Updated:
2013-04-01 08:02:54
Around £40As promised here is the second Ozone gaming accessory review in as many weeks (8 days to be precise!) - the Ozone Radon 5k Laser Precision Advanced Gaming Mouse.Despite their recent entry into the gaming peripherals market Ozone Gaming's fir...
Good Great design, Reasonably priced, Weight and cable systems are very useful, Good looking, Comfortable in use, Highly accurate, Software utility is easy to use and effective, Absolute plug and play compatibility...
Bad Nothing at all from what I can see, Vortez would like to thank Ozone for supplying the Radon 5k Laser Precision Advanced Gaming Mouse for review. Discuss this review on our forums...
Bottom line In Ozone's previous review I said that 'hopefully this is a sign of things to come' and it is indeed since the Radon 5k is an exceptional mouse.Given the high end competition this is quite honestly an astonishing result since the Deathadder has had...
0%
pcauthority.com.au
Updated:
2013-12-15 07:59:14
Ozone's a relative newcomer to Australian shores. As of writing, the company is still confirming an Australian distributor, but they're keen to crack the market, and to that end we've got the not quite so shiny new Radon 5K mouse to play with. We don't m...
Bottom line Good performance despite some design issues...
67%
vortez.net
Updated:
2015-05-01 10:32:33
£33.98 & 29.99 (inc V.A.T)Gaming peripherals are very much dictated by personal preference, perhaps none more so than the humble mouse yet the mouse is the key component in how well you will play a game. Having the fastest graphics card, the most powe...
0%
pureoverclock.com
Updated:
2013-04-01 08:02:47
Gaming peripherals come in many shapes and sizes, and range from keyboards and headsets to a simple mouse, and the list continues on. Gamers can certainly be a picky bunch; when we put out a certain amount of money, we expect a certain amount of value...
Bottom line Performance of a mouse is a rather subjective thing, as there is no definitive, quantitative way to “measure” its success. Rather, it’s qualitative thing, how well it can perform in a variety of settings and applications in everyday use, not to mention...
0%
Bit-Tech.net
Updated:
2013-04-01 08:02:49
Unknown The Ozone Radon 5K retails for £40.98, which is a fairly reasonable price for a gaming mouse these days. However, it has an odd size and shape. For starters, it’s far too tall for its relatively short length. This means that its peak, whi...
60%
benchmarkreviews.com
Updated:
2013-04-01 08:02:53
Many years ago when the first mice where hitting the computer scene, who would have thought that in 20 years not only would we still be using mice as a primary form of navigation on computers but that they would have also become a competitive niche ma...
Good 5600DPI Sensor, Comfortable Design, Customizable Weights, LAN Friendly Design, Easy Profile and DPI Switching, Routeable Cables...
Bad Price, Weights could use more difference in actually weight...
Bottom line The performance of the Ozone Radon 5k is as to be expected from a mouse in this price range. The 1000Hz report rate and a 5600 DPI sensor you are given impart a incredible sensitivity to even the smallest movements. This translates to better aiming in...
90%