Overland-Tandberg logo

Overland-Tandberg StorageLibrary T40 40 slots 2 x LTO4 FC Storage auto loader & library Tape Cartridge 16 TB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10552
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Overland-Tandberg StorageLibrary T40 40 slots 2 x LTO4 FC Storage auto loader & library Tape Cartridge 16 TB:

Overland-Tandberg StorageLibrary T40 40 slots 2 x LTO4 FC, Storage auto loader & library, Tape Cartridge, LTO-4, 16 TB, 32 TB, 256 MB

Long summary description Overland-Tandberg StorageLibrary T40 40 slots 2 x LTO4 FC Storage auto loader & library Tape Cartridge 16 TB:

Overland-Tandberg StorageLibrary T40 40 slots 2 x LTO4 FC. Product type: Storage auto loader & library, Media type: Tape Cartridge, Logical recording format: LTO-4. Native capacity: 16 TB, Compressed capacity: 32 TB, Drive device, buffer size: 256 MB. Power requirements: 100 - 240V. Weight: 37.7 kg. Dimensions (WxDxH): 446.6 x 736.6 x 177.5 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.