Overland-Tandberg logo

Overland-Tandberg StorageLoader LTO-6 SAS Storage auto loader & library Tape Cartridge 20 TB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22683
Info modified on:
29 Dec 2023, 10:16:05
Short summary description Overland-Tandberg StorageLoader LTO-6 SAS Storage auto loader & library Tape Cartridge 20 TB:

Overland-Tandberg StorageLoader LTO-6 SAS, Storage auto loader & library, Tape Cartridge, 1U, Serial Attached SCSI (SAS), LTO-6HH, Black, Stainless steel

Long summary description Overland-Tandberg StorageLoader LTO-6 SAS Storage auto loader & library Tape Cartridge 20 TB:

Overland-Tandberg StorageLoader LTO-6 SAS. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 1U. Native capacity: 20 TB, Compressed capacity: 50 TB, Maximum supported storage capacity: 50 TB. Backup rate compressed performance: 1400 GB/h, Backup rate native performance: 600 GB/h, Data transfer rate: 6 Gbit/s. Power requirements: 100 – 240 VAC. Weight: 14.6 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.