Overland-Tandberg logo

Overland-Tandberg SLR7 Internal Black Storage drive Tape Cartridge SLR/QIC 20 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57754
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Overland-Tandberg SLR7 Internal Black Storage drive Tape Cartridge SLR/QIC 20 GB:

Overland-Tandberg SLR7 Internal Black, Storage drive, Tape Cartridge, SCSI-3, MWU/Ultra2, 2:1, SLR/QIC, 5.25"

Long summary description Overland-Tandberg SLR7 Internal Black Storage drive Tape Cartridge SLR/QIC 20 GB:

Overland-Tandberg SLR7 Internal Black. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI-3, MWU/Ultra2. Native capacity: 20 GB, Compressed capacity: 40 GB, Total storage capacity: 20 GB. Sustained data transfer rate (compressed): 21 MB/s, Sustained data transfer rate (native): 10 MB/s. Power requirements: 100-240V, Power consumption (typical): 23.1 W, Power consumption (standby): 7.2 W. Weight: 1.1 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.