Overland-Tandberg logo

Overland-Tandberg BizNAS D400 + 4X ST2000VX000 Desktop Intel Atom® 2 GB DDR3 8 TB Linux Black

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14963
Info modified on:
06 Aug 2024, 10:07:20
Short summary description Overland-Tandberg BizNAS D400 + 4X ST2000VX000 Desktop Intel Atom® 2 GB DDR3 8 TB Linux Black:

Overland-Tandberg BizNAS D400 + 4X ST2000VX000, Desktop, Intel Atom®, 2 GB, DDR3, 8 TB, Linux

Long summary description Overland-Tandberg BizNAS D400 + 4X ST2000VX000 Desktop Intel Atom® 2 GB DDR3 8 TB Linux Black:

Overland-Tandberg BizNAS D400 + 4X ST2000VX000. Chassis type: Desktop. Processor family: Intel Atom®. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 8 TB. Operating system installed: Linux

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.