Overland-Tandberg logo

Overland-Tandberg LTO-5 HH Storage drive Tape Cartridge 1.5 TB

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158004
Info modified on:
31 Oct 2023, 10:27:35
Short summary description Overland-Tandberg LTO-5 HH Storage drive Tape Cartridge 1.5 TB:

Overland-Tandberg LTO-5 HH, Storage drive, Tape Cartridge, Serial Attached SCSI 2, 2:1, LTO, 5.25" Half-height

Long summary description Overland-Tandberg LTO-5 HH Storage drive Tape Cartridge 1.5 TB:

Overland-Tandberg LTO-5 HH. Product type: Storage drive, Media type: Tape Cartridge, Interface: Serial Attached SCSI 2. Native capacity: 1.5 TB, Compressed capacity: 3 TB, Drive device, buffer size: 256 MB. Sustained data transfer rate (compressed): 280 MB/s, Sustained data transfer rate (native): 140 MB/s. Power consumption (typical): 13 W, Power consumption (standby): 6.9 W. Width: 218 mm, Depth: 297 mm, Height: 120 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.