Overland-Tandberg logo

Overland-Tandberg VXA-2 SCSI internal Drive Kit Storage drive Tape Cartridge 80 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16818
Info modified on:
31 May 2022, 09:35:00
Short summary description Overland-Tandberg VXA-2 SCSI internal Drive Kit Storage drive Tape Cartridge 80 GB:

Overland-Tandberg VXA-2 SCSI internal Drive Kit, Storage drive, Tape Cartridge, SCSI Ultra2 LVD, 2:1, VXA, Black

Long summary description Overland-Tandberg VXA-2 SCSI internal Drive Kit Storage drive Tape Cartridge 80 GB:

Overland-Tandberg VXA-2 SCSI internal Drive Kit. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI Ultra2 LVD. Native capacity: 80 GB, Compressed capacity: 160 GB, Drive device, buffer size: 2 MB. Sustained data transfer rate (compressed): 12 MB/s, Sustained data transfer rate (native): 6 MB/s. Power consumption (typical): 8 W. Weight: 1 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.