Overland-Tandberg logo

Overland-Tandberg StorageLoader LTO-3 Storage auto loader & library Tape Cartridge 4 TB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13382
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Overland-Tandberg StorageLoader LTO-3 Storage auto loader & library Tape Cartridge 4 TB:

Overland-Tandberg StorageLoader LTO-3, Storage auto loader & library, Tape Cartridge, 2U, Serial Attached SCSI (SAS), LTO-3HH, Black

Long summary description Overland-Tandberg StorageLoader LTO-3 Storage auto loader & library Tape Cartridge 4 TB:

Overland-Tandberg StorageLoader LTO-3. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 2U. Native capacity: 4 TB, Compressed capacity: 8 TB. Backup rate compressed performance: 432 GB/h, Backup rate native performance: 216 GB/h. Power requirements: 100 - 240V, 50/60Hz, Power consumption (typical): 65 W. Weight: 19.5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.