Overland-Tandberg logo

Overland-Tandberg StorageLoader LTO-1 Storage auto loader & library Tape Cartridge 800 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17681
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Overland-Tandberg StorageLoader LTO-1 Storage auto loader & library Tape Cartridge 800 GB:

Overland-Tandberg StorageLoader LTO-1, Storage auto loader & library, Tape Cartridge, LTO-1, 800 GB, 1.6 TB, 64 MB

Long summary description Overland-Tandberg StorageLoader LTO-1 Storage auto loader & library Tape Cartridge 800 GB:

Overland-Tandberg StorageLoader LTO-1. Product type: Storage auto loader & library, Media type: Tape Cartridge, Logical recording format: LTO-1. Native capacity: 800 GB, Compressed capacity: 1.6 TB, Drive device, buffer size: 64 MB. Burst transfer rate: 16 MB/s. Power requirements: 90-264V, 47-63Hz. Weight: 14.6 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.