Overland-Tandberg logo

Overland-Tandberg O-T NEOs StorageLoader 1u/8-slot/1-LTO7 SAS

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188416
Info modified on:
10 Dec 2024, 12:16:20
End of life date:
31 Dec 2024
Short summary description Overland-Tandberg O-T NEOs StorageLoader 1u/8-slot/1-LTO7 SAS:

Overland-Tandberg O-T NEOs StorageLoader 1u/8-slot/1-LTO7 SAS, Storage auto loader & library, Tape Cartridge, 1U, Serial Attached SCSI (SAS), LTO-7, Black

Long summary description Overland-Tandberg O-T NEOs StorageLoader 1u/8-slot/1-LTO7 SAS:

Overland-Tandberg O-T NEOs StorageLoader 1u/8-slot/1-LTO7 SAS. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 1U. Native capacity: 48 TB, Compressed capacity: 120 TB. Backup rate compressed performance: 2700 GB/h, Backup rate native performance: 1000 GB/h. Power requirements: 100 - 240 VAC, 50/60Hz, Power consumption (typical): 110 W. Weight: 11.5 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.