|
Storage is no longer a matter of throwing another disk drive into the computer and calling it a day. There are many more issues to take into account besides a few more gigabytes of room. Today it's a matter of not only what you store, but how that dat...
RAID 0/1/5/6/10/5 hot spare capability, RAID level expansion and migration capabilities, iSCSI target volume support, Expandable functionality using modules, Price, Drive hot swapping using easily removable locking drive trays, Good documentation, S.M...
Performance, No DDNS support, Mediocre cooling...
Thecus touts the N4100PRO as the NAS server with unmatched speed and total security. With that kind of billing, it would seem the N4100PRO would be perfect for a small/medium-sized business or a serious-minded home user. With a range of features like...
|
|
|
Happy, happy new year! It seems that 2008 has gone by so fast, when I was entering the information of this article earlier today, I simply typed "2008" without much attention. Note to self: Its 2009. Now that everything seems to have gotten back to no...
|
|
|
When Thecus launched its N4100 small business NAS appliance it set a few standards in the process but time moves on and it's looking a tad dated now. The new N4100PRO delivers a number of improvements and is one of the first desktop appliances to use A...
Thecus delivers a compact NAS appliance offering a reasonable performance but it can't beat Synology or Netgear for features...
|
|
|
Average computer users are starting to acquire digital content at rates never before imagined. Digital cameras, media players, PMPs, MIDs, notebooks, netbooks, desktops, TVs, IP cameras; I could go on and on with devices that generate and play back...
The Thecus N4100PRO is the first NAS appliance we have tested with Intel’s NASPT and we do not have a lot of data from competing products to compare the test results to. In 2009 TweakTown will be testing two to three devices per month and will be ab...
|
|
tbreak.ae Updated: 2016-12-29 22:45:02
|
Not so long ago, NAS devices were only used at the offices but with the explosion of user generated digital content such as your pictures and home videos, NAS devices have started making their ways into homes.Today, we take a look at Thecus’ N4100PRO N...
|
|
insidehw.com Updated: 2016-11-15 02:05:33
|
Since he became conscious being, man has collected and kept various stuff. First, those were material things like food, land, gold or money, and how the man became more modern and educated, information has become the most valuable and most wanted good...
|
|
xbitlabs.com Updated: 2016-11-15 02:05:33
|
When it comes to Network Attached Storage hardware, the name of Thecus stands next to such brands as QNAP and Synology. This company has a five years’ experience and specializes in storage systems, offering a broad range of products from simple home-or...
The new NAS from Thecus is based on a rather fast x86 platform that delivers good performance in tests of reading and writing data over LAN. It cannot match the best NASes (which are two times as expensive), but is a good device anyway.Unfortunately, I...
|
|
amdzone.com Updated: 2016-11-15 02:05:33
|
With broadband becoming more and more popular and at last slowly becoming slightly faster at least here in the United States, massive amounts of storage size are now being gobbled up in no time. Who thought that they'd ever need a terabyte hard dri...
These days it's not just larger businesses which have very important data they need secure but all of us have vital information on our computers and many of us it isn't out of the question to even have terabytes of data full of libraries of information...
|
|
|
Id like to thank Thecus for supplying this sample. FeaturesRAID 0, 1, 5, 6,10, JBODOnline expansion and RAID level migrationSMB/CIFS, HTTP/HTTPS, FTP, NFS, AFPSupports uPnP AV streaming protocol and iTunesModule system to add new featuresSpecification...
Internal power supply, Many features, Expandable via modules, Low power usage...
Slow write performance, Front display and buttons could have more functionality...
The Thecus N4100 Pro is supposed to be a budget model. Hence the performance isnt on par with the more expensive units. While read performance is good, write performance suffers a lot. That being said the N4100 Pro does offer all the features more exp...
|
|
|
Media such as HD video, high definition cameras, videos recorded on a PVR are taking up more and more storage space. The modern home has several computers connected via a Network and one of the issues with the modern home is storing all the content on...
Thecus spent a lot of time making the N4100PRO easy to set up and use for even the most novice of users. The need for a NAS server for the Home business or even for the family that wants to share a lot of files between themselves or Music has never bee...
|
|
|
Now any enthusiast will tell you it’s not IF a hard drive will fail, it’s WHEN. With that in mind, when data storage and backup is the goal you have a couple of options. A full blown server sitting in the corner, saving the same data to two differe...
All in all, the Thecus N4100PRO NAS is a nice little box that is feature rich, looks nice, is quiet, and is easy to use...
|
|
Overclockersonline.net Updated: 2016-11-15 02:05:33
|
Skip Around: Thecus entered the network storage scene quite some time ago with the N4100, since then Thecus has been releasing product after product. Today in our hands we have the newest addition to the N4100 series, the N4100 Pro. Storage space can be described in many ways. We can rationalize the thousands upon thousands of bytes in more manageable and understandable forms such as the number o...
Fast, Flexible, Affordable, Perfect for the digitalized home...
Software could use some work...
We started this review comparing the N5200 Pro with the N4100 Pro, and appropriately, that is how we will end things off. The N4100 Pro sits nicely in the middle of Thecus network attached storage options. It is vast improvement upon the original N410...
|
|
|
A small business owner is awakened at 5:00 AM by a phone call from one of his employees who had come in early to get a jump start on a proposal thats due the next day. The employee tells his boss that he cant access the NAS (network area storage). A...
Small Compact Unit, Easy to Setup, Easy to Use, Quiet, Supports RAID 5, 6, 10 for Data Redundancy, Supports multiple OSs, Can support up to 4TB, Feature Laden for SMB Owner or Home User, Dual Gigabit NICs with Failover Protection...
Thecus Backup Utility Could Still Use Some Improvement, No eSTAT Support...
Sleeping worry free can make all the difference in getting a good nights rest. Knowing that your files are well protected and secure can, in some small part, help to make that worry free state a reality to many a small business owner or even the home...
|
|
tweaknews.net Updated: 2016-11-15 02:05:33
|
Once again, Thecus has shown us an impressive product with the N4100 Pro. The setup process from start to finish was easy enough for a novice, but there are many additional features that advanced users will enjoy tweaking as well.
Easy to configure, Fast, stable performance, Lots of features, Quiet operation, Backup software included...
Takes approximately a minute to boot up, Oneway USB copy...
Once again, Thecus has shown us an impressive product with the N4100 Pro. The setup process from start to finish was easy enough for a novice, but there are many additional features that advanced users will enjoy tweaking as well. The convenient fron...
|
|
|
While we wait for Atom-based NASes to start popping out the delivery canals of U.S. NAS makers (yes, I know about the Tranquil PC SQA-5H Home Server), Thecus has already delivered its N4100 Pro (4100P), which uses AMDs Geode LX800. I wont get into...
Hotswappable drives, NFS, AFP support, iTunes, UPnP AV, Print servers, HTTP/FTP/BT Download client...
User Interface still a bit rough, Unbalanced write and read speed, Cant upgrade relatively small RAM w/o violating warranty...
Four drive version of the N5200 Pro based on AMD Geode LX800...
|
|