Origin Storage N3200XXX, Intel Atom®, N270, 1 GB, DDR2, 6.144 TB
Origin Storage N3200XXX. Processor family: Intel Atom®, Processor model: N270, Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: DDR2. Total installed storage capacity: 6.144 TB