Origin Storage logo

Origin Storage SFP-1000T ZyXEL Compatible Transceiver SFP 10/100/1000Base-T (RJ45 Copper 100m)

Data-sheet quality:
created/standardized by Icecat
Product views:
8272
Info modified on:
17 Jun 2025, 12:23:41
Short summary description Origin Storage SFP-1000T ZyXEL Compatible Transceiver SFP 10/100/1000Base-T (RJ45 Copper 100m):

Origin Storage SFP-1000T ZyXEL Compatible Transceiver SFP 10/100/1000Base-T (RJ45 Copper 100m), Copper, 1000 Mbit/s, SFP, RJ-45, 100 m, Gigabit Ethernet

Long summary description Origin Storage SFP-1000T ZyXEL Compatible Transceiver SFP 10/100/1000Base-T (RJ45 Copper 100m):

Origin Storage SFP-1000T ZyXEL Compatible Transceiver SFP 10/100/1000Base-T (RJ45 Copper 100m). SFP transceiver type: Copper, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product colour: Silver, Housing material: Metal, Brand compatibility: Zyxel. Input voltage: 3.3 V. Compliance certificates: Electromagnetic Compatibility (EMC), REACH, RoHS, CE, Federal Communications Commission (FCC), Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.