Origin Storage logo

Origin Storage QSFP28-BIDI-100G NVIDIA Mellanox Compatible Transceiver QSFP28 100G PAM4 2 x50G (850/900nm 100m MMF LC DOM)

Data-sheet quality:
created/standardized by Icecat
Product views:
4150
Info modified on:
17 Jun 2025, 12:31:19
Short summary description Origin Storage QSFP28-BIDI-100G NVIDIA Mellanox Compatible Transceiver QSFP28 100G PAM4 2 x50G (850/900nm 100m MMF LC DOM):

Origin Storage QSFP28-BIDI-100G NVIDIA Mellanox Compatible Transceiver QSFP28 100G PAM4 2 x50G (850/900nm 100m MMF LC DOM), Fiber optic, 100000 Mbit/s, QSFP28, LC, 100 m, 900 nm

Long summary description Origin Storage QSFP28-BIDI-100G NVIDIA Mellanox Compatible Transceiver QSFP28 100G PAM4 2 x50G (850/900nm 100m MMF LC DOM):

Origin Storage QSFP28-BIDI-100G NVIDIA Mellanox Compatible Transceiver QSFP28 100G PAM4 2 x50G (850/900nm 100m MMF LC DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 100000 Mbit/s, Interface type: QSFP28. Product colour: Silver, Housing material: Metal, Brand compatibility: Mellanox Technologies. Input voltage: 3.3 V. Compliance certificates: Electromagnetic Compatibility (EMC), REACH, RoHS, CE, Federal Communications Commission (FCC), Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.