Origin Storage QSFP-100G-AOC50M Cisco Compatible Active Optical Cable 100GBase QSFP28 (850nm MMF 50m), 50 m, AOC, QSFP28, QSFP28
Origin Storage QSFP-100G-AOC50M Cisco Compatible Active Optical Cable 100GBase QSFP28 (850nm MMF 50m). Cable length: 50 m, Cable type: AOC, Connector 1: QSFP28, Connector 2: QSFP28