Origin Storage PAN-SFP-PLUS-ER-CW47 Palo Alto Compatible Transceiver CWDM SFP+10GBase (1470nm SMF 40km LC DOM), Fiber optic, 10000 Mbit/s, SFP+, LC, 40000 m, 1470 nm
Origin Storage PAN-SFP-PLUS-ER-CW47 Palo Alto Compatible Transceiver CWDM SFP+10GBase (1470nm SMF 40km LC DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Silver, Housing material: Metal, Brand compatibility: Palo Alto Networks. Input voltage: 3.3 V. Compliance certificates: Electromagnetic Compatibility (EMC), REACH, RoHS, CE, Federal Communications Commission (FCC), Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead