Origin Storage JNP-SFP-10G-BX10U Juniper Compatible Transceiver SFP+ 10GBase-BX-U (Tx1270nm/Rx1330nm SMF 10km LC DOM), Fiber optic, 10000 Mbit/s, SFP+, LC, 10000 m, 1330 nm
Origin Storage JNP-SFP-10G-BX10U Juniper Compatible Transceiver SFP+ 10GBase-BX-U (Tx1270nm/Rx1330nm SMF 10km LC DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Silver, Housing material: Metal, Brand compatibility: Juniper. Input voltage: 3.3 V. Compliance certificates: Electromagnetic Compatibility (EMC), REACH, RoHS, CE, Federal Communications Commission (FCC), Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead