Origin Storage logo

Origin Storage FWLF-1631-17 Finisar Coherent Compatible Transceiver DWDM Ch17 SFP 2.7GBase (1563.86nm SMF 100km LC DOM)

Data-sheet quality:
created/standardized by Icecat
Product views:
3777
Info modified on:
17 Jun 2025, 12:29:40
Short summary description Origin Storage FWLF-1631-17 Finisar Coherent Compatible Transceiver DWDM Ch17 SFP 2.7GBase (1563.86nm SMF 100km LC DOM):

Origin Storage FWLF-1631-17 Finisar Coherent Compatible Transceiver DWDM Ch17 SFP 2.7GBase (1563.86nm SMF 100km LC DOM), Fiber optic, 2700 Mbit/s, SFP+, LC, 100000 m, 1563.86 nm

Long summary description Origin Storage FWLF-1631-17 Finisar Coherent Compatible Transceiver DWDM Ch17 SFP 2.7GBase (1563.86nm SMF 100km LC DOM):

Origin Storage FWLF-1631-17 Finisar Coherent Compatible Transceiver DWDM Ch17 SFP 2.7GBase (1563.86nm SMF 100km LC DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 2700 Mbit/s, Interface type: SFP+. Product colour: Silver, Housing material: Metal, Brand compatibility: Finisar. Input voltage: 3.3 V. Compliance certificates: Electromagnetic Compatibility (EMC), REACH, RoHS, CE, Federal Communications Commission (FCC), Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.