Origin Storage logo

Origin Storage AR-SFP-10G-SR Arista Compatible Transceiver SFP+ 10GBase-SR (850nm MMF 300m LC DOM)

Data-sheet quality:
created/standardized by Icecat
Product views:
4649
Info modified on:
17 Jun 2025, 12:24:55
Short summary description Origin Storage AR-SFP-10G-SR Arista Compatible Transceiver SFP+ 10GBase-SR (850nm MMF 300m LC DOM):

Origin Storage AR-SFP-10G-SR Arista Compatible Transceiver SFP+ 10GBase-SR (850nm MMF 300m LC DOM), Fiber optic, 10000 Mbit/s, SFP+, LC, 300 m, 850 nm

Long summary description Origin Storage AR-SFP-10G-SR Arista Compatible Transceiver SFP+ 10GBase-SR (850nm MMF 300m LC DOM):

Origin Storage AR-SFP-10G-SR Arista Compatible Transceiver SFP+ 10GBase-SR (850nm MMF 300m LC DOM). SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Silver, Housing material: Metal, Brand compatibility: Arista Networks. Input voltage: 3.3 V. Compliance certificates: Electromagnetic Compatibility (EMC), REACH, RoHS, CE, Federal Communications Commission (FCC), Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.