Origin Storage Battery Precision 7530 / 7730 6C 97 WHR, 8000 mAh, 97 Wh, Lithium-Ion (Li-Ion), 11.4 V, Black, 1 pc(s)
Origin Storage Battery Precision 7530 / 7730 6C 97 WHR. Number of batteries included: 1 pc(s). Battery capacity: 8000 mAh, Battery capacity: 97 Wh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 11.4 V, Product colour: Black