Origin Storage logo

Origin Storage 160-9401-900-LR4-I Ciena Compatible Transceiver QSFP28 100GBase-LR4 (1310nm SMF 10km LC DOM Ind Temp)

Data-sheet quality:
created/standardized by Icecat
Product views:
5354
Info modified on:
17 Jun 2025, 12:30:14
Short summary description Origin Storage 160-9401-900-LR4-I Ciena Compatible Transceiver QSFP28 100GBase-LR4 (1310nm SMF 10km LC DOM Ind Temp):

Origin Storage 160-9401-900-LR4-I Ciena Compatible Transceiver QSFP28 100GBase-LR4 (1310nm SMF 10km LC DOM Ind Temp), Fiber optic, 100000 Mbit/s, QSFP28, LC, 10000 m, 1309 nm

Long summary description Origin Storage 160-9401-900-LR4-I Ciena Compatible Transceiver QSFP28 100GBase-LR4 (1310nm SMF 10km LC DOM Ind Temp):

Origin Storage 160-9401-900-LR4-I Ciena Compatible Transceiver QSFP28 100GBase-LR4 (1310nm SMF 10km LC DOM Ind Temp). SFP transceiver type: Fiber optic, Maximum data transfer rate: 100000 Mbit/s, Interface type: QSFP28. Product colour: Silver, Housing material: Metal, Brand compatibility: Ciena. Input voltage: 3.3 V. Compliance certificates: Electromagnetic Compatibility (EMC), REACH, RoHS, CE, Federal Communications Commission (FCC), Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.