Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 16:10
- - 3.92 m 2.45 m Motorized
- - Tensioned screen
- - Wall
- - White
More>>>
Short summary description ORAY OR3B5245392 projection screen 16:10:
This short summary of the ORAY OR3B5245392 projection screen 16:10 data-sheet is auto-generated and uses the product title and the first six key specs.
ORAY OR3B5245392, Motorized, 2.45 m, 3.92 m, 16:10, Tensioned screen, White
Long summary description ORAY OR3B5245392 projection screen 16:10:
This is an auto-generated long summary of ORAY OR3B5245392 projection screen 16:10 based on the first three specs of the first five spec groups.
ORAY OR3B5245392. Drive type: Motorized, Viewable screen width (W): 2.45 m, Viewable screen height (H): 3.92 m, Native aspect ratio: 16:10, Tensioned screen. Product colour: White