ORAY OR2B5164262, Motorized, 164 cm, 2.62 m, 16:10, Black, White
ORAY OR2B5164262. Drive type: Motorized, Viewable screen width (W): 164 cm, Viewable screen height (H): 2.62 m, Native aspect ratio: 16:10. Product colour: Black, White