Oral-B logo

Oral-B PRO 400 Cross Action Adult Rotating-oscillating toothbrush Orange, White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53617
Info modified on:
05 Nov 2020, 12:15:30
Short summary description Oral-B PRO 400 Cross Action Adult Rotating-oscillating toothbrush Orange, White:

Oral-B PRO 400 Cross Action, Adult, Rotating-oscillating toothbrush, Daily care, Orange, White, 2 min, Germany

Long summary description Oral-B PRO 400 Cross Action Adult Rotating-oscillating toothbrush Orange, White:

Oral-B PRO 400 Cross Action. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in battery, Battery technology: Nickel-Metal Hydride (NiMH). Package type: Box. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s), Included brush heads: Cross Action

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.