Oral-B Pro 3 80359068, Adult, Rotating-oscillating toothbrush, Daily care, Sensitive, Whitening, Black, White, 2 min, Black
Oral-B Pro 3 80359068. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Weight: 267.65 g. Package width: 71 mm, Package depth: 125 mm, Package height: 245 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)