Oral-B logo

Oral-B Kids 80354146 electric toothbrush Child Rotating toothbrush Black, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38971
Info modified on:
04 Aug 2021, 12:02:08
Short summary description Oral-B Kids 80354146 electric toothbrush Child Rotating toothbrush Black, White:

Oral-B Kids 80354146, Child, Rotating toothbrush, Daily care, Sensitive, Black, White, 2 min, Round

Long summary description Oral-B Kids 80354146 electric toothbrush Child Rotating toothbrush Black, White:

Oral-B Kids 80354146. Purpose: Child, Toothbrush type: Rotating toothbrush, Teeth brushing modes: Daily care, Sensitive. Power source: Battery, Battery type: Built-in battery. Weight: 392.1 g. Package width: 94 mm, Package depth: 169 mm, Package height: 240 mm. Number of handles included: 2 pc(s), Number of brush heads included: 2 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.