Oral-B logo

Oral-B Genius X 80354129 electric toothbrush Adult Oscillating toothbrush Pink gold, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62920
Info modified on:
17 Jun 2021, 11:25:14
Short summary description Oral-B Genius X 80354129 electric toothbrush Adult Oscillating toothbrush Pink gold, White:

Oral-B Genius X 80354129, Adult, Oscillating toothbrush, Daily care, Gum care, Sensitive, Whitening, Pink gold, White, 2 min, Germany

Long summary description Oral-B Genius X 80354129 electric toothbrush Adult Oscillating toothbrush Pink gold, White:

Oral-B Genius X 80354129. Purpose: Adult, Toothbrush type: Oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Weight: 389.91 g. Package width: 100 mm, Package depth: 178 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.