Oral-B logo

Oral-B 3D White Replacement Brush Head with CleanMaximiser Technology, 4 pcs

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43888
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Oral-B 3D White Replacement Brush Head with CleanMaximiser Technology, 4 pcs:

Oral-B 3D White Replacement Brush Head with CleanMaximiser Technology, 4 pcs, 4 pc(s), White, 3 month(s), Oral-B, Alle Oral-B-handvatten, behalve Pulsonic en iO., 21.8 g

Long summary description Oral-B 3D White Replacement Brush Head with CleanMaximiser Technology, 4 pcs:

Oral-B 3D White Replacement Brush Head with CleanMaximiser Technology, 4 pcs. Number of brush heads included: 4 pc(s), Product colour: White, Cleansing brush replacement(s) period: 3 month(s). Weight: 21.8 g. Package width: 18 mm, Package depth: 60 mm, Package height: 220 mm. Quantity per pack: 4 pc(s), Master (outer) case width: 126 mm, Master (outer) case length: 149 mm. Inner package quantity: 6 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.