Oral-B logo

Oral-B Genius X 20100S Electric Toothbrush White Powered By Braun

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46011
Info modified on:
30 Apr 2024, 14:36:12
Short summary description Oral-B Genius X 20100S Electric Toothbrush White Powered By Braun:

Oral-B Genius X 20100S Electric Toothbrush White Powered By Braun, Adult, Rotating-oscillating toothbrush, Gum care, Normal, Sensitive, Whitening, White, 2 min, Hungary

Long summary description Oral-B Genius X 20100S Electric Toothbrush White Powered By Braun:

Oral-B Genius X 20100S Electric Toothbrush White Powered By Braun. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Gum care, Normal, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Product battery life: 2 weeks. Weight: 628.41 g. Package width: 100 mm, Package depth: 178 mm, Package height: 253 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.