Oral-B logo

Oral-B SmartSeries Smart 5100S White Adult Rotating-oscillating toothbrush

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112797
Info modified on:
15 Feb 2024, 10:38:10
Short summary description Oral-B SmartSeries Smart 5100S White Adult Rotating-oscillating toothbrush:

Oral-B SmartSeries Smart 5100S White, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, White, 10500 movements per minute, 4 x 30 sec

Long summary description Oral-B SmartSeries Smart 5100S White Adult Rotating-oscillating toothbrush:

Oral-B SmartSeries Smart 5100S White. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care. Weight: 438.33 g. Package width: 100 mm, Package depth: 178 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 3 pc(s). Quantity per pack: 1 pc(s), Master (outer) case width: 313 mm, Master (outer) case length: 364 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.