Oral-B logo

Oral-B Genius 8100S Silver Adult Rotating-oscillating toothbrush White, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172551
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Oral-B Genius 8100S Silver Adult Rotating-oscillating toothbrush White, Silver:

Oral-B Genius 8100S Silver, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, Sensitive, Whitening, White, Silver, 9900 movements per minute, 4 x 30 sec

Long summary description Oral-B Genius 8100S Silver Adult Rotating-oscillating toothbrush White, Silver:

Oral-B Genius 8100S Silver. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening. Weight: 551 g. Package width: 99 mm, Package depth: 235 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 3 pc(s). Quantity per pack: 1 pc(s), Master (outer) case width: 309 mm, Master (outer) case length: 481 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.