Oral-B logo

Oral-B Smart 4 4500S Sensi Ultrathin Adult Rotating-oscillating toothbrush White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135244
Info modified on:
25 Apr 2024, 15:38:55
Short summary description Oral-B Smart 4 4500S Sensi Ultrathin Adult Rotating-oscillating toothbrush White:

Oral-B Smart 4 4500S Sensi Ultrathin, Adult, Rotating-oscillating toothbrush, Daily care, Sensitive, Whitening, White, 9900 movements per minute, 4 x 30 sec

Long summary description Oral-B Smart 4 4500S Sensi Ultrathin Adult Rotating-oscillating toothbrush White:

Oral-B Smart 4 4500S Sensi Ultrathin. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 414.88 g. Package width: 100 mm, Package depth: 178 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.