Oral-B logo

Oral-B Smart 4 4900 CrossAction Adult Rotating-oscillating toothbrush Pink, Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2065
Info modified on:
20 Jul 2025, 11:54:43
Short summary description Oral-B Smart 4 4900 CrossAction Adult Rotating-oscillating toothbrush Pink, Black:

Oral-B Smart 4 4900 CrossAction, Adult, Rotating-oscillating toothbrush, Daily care, Sensitive, Whitening, Pink, Black, 9900 movements per minute, 4 x 30 sec

Long summary description Oral-B Smart 4 4900 CrossAction Adult Rotating-oscillating toothbrush Pink, Black:

Oral-B Smart 4 4900 CrossAction. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 471.88 g. Package width: 100 mm, Package depth: 178 mm, Package height: 253 mm. Number of handles included: 2 pc(s), Number of brush heads included: 2 pc(s)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.