Oral-B logo

Oral-B PRO 2 2000S Sensi Ultrathin Adult Rotating-oscillating toothbrush Black, White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190556
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Oral-B PRO 2 2000S Sensi Ultrathin Adult Rotating-oscillating toothbrush Black, White:

Oral-B PRO 2 2000S Sensi Ultrathin, Adult, Rotating-oscillating toothbrush, Daily care, Sensitive, Black, White, 2 min, 30 sec, Germany

Long summary description Oral-B PRO 2 2000S Sensi Ultrathin Adult Rotating-oscillating toothbrush Black, White:

Oral-B PRO 2 2000S Sensi Ultrathin. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Sensitive. Power source: Battery. Weight: 262.93 g. Package width: 71 mm, Package depth: 125 mm, Package height: 235 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.