Oral-B logo

Oral-B PRO 2 2000N CrossAction Adult Rotating-oscillating toothbrush Black, Blue

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191512
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Oral-B PRO 2 2000N CrossAction Adult Rotating-oscillating toothbrush Black, Blue:

Oral-B PRO 2 2000N CrossAction, Adult, Rotating-oscillating toothbrush, Daily care, Sensitive, Black, Blue, 8800 movements per minute, 4 x 30 sec

Long summary description Oral-B PRO 2 2000N CrossAction Adult Rotating-oscillating toothbrush Black, Blue:

Oral-B PRO 2 2000N CrossAction. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Sensitive. Power source: Battery. Weight: 263.25 g. Package width: 55 mm, Package depth: 111 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.