Oral-B logo

Oral-B Genius 9100S Sensi Ultrathin Adult Rotating-oscillating toothbrush White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
329
Info modified on:
20 Jul 2025, 11:55:04
Short summary description Oral-B Genius 9100S Sensi Ultrathin Adult Rotating-oscillating toothbrush White:

Oral-B Genius 9100S Sensi Ultrathin, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, Sensitive, Whitening, Polishing, White, 10500 movements per minute, 4 x 30 sec

Long summary description Oral-B Genius 9100S Sensi Ultrathin Adult Rotating-oscillating toothbrush White:

Oral-B Genius 9100S Sensi Ultrathin. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening, Polishing. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 821.39 g. Package width: 102 mm, Package depth: 235 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.