Oral-B logo

Oral-B Genius 9000 Adult Rotating-oscillating toothbrush Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175658
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Oral-B Genius 9000 Adult Rotating-oscillating toothbrush Black:

Oral-B Genius 9000, Adult, Rotating-oscillating toothbrush, Daily care, Sensitive, Whitening, Polishing, Black, 10500 movements per minute, 4 x 30 sec

Long summary description Oral-B Genius 9000 Adult Rotating-oscillating toothbrush Black:

Oral-B Genius 9000. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Sensitive, Whitening, Polishing. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 816.39 g. Package width: 102 mm, Package depth: 235 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.