Oral-B logo

Oral-B PRO 750 Adult Rotating-oscillating toothbrush Pink, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117735
Info modified on:
03 Jun 2024, 14:56:19
Short summary description Oral-B PRO 750 Adult Rotating-oscillating toothbrush Pink, White:

Oral-B PRO 750, Adult, Rotating-oscillating toothbrush, Daily care, Pink, White, 8800 movements per minute, 4 x 30 sec

Long summary description Oral-B PRO 750 Adult Rotating-oscillating toothbrush Pink, White:

Oral-B PRO 750. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in. Weight: 370 g. Package width: 100 mm, Package depth: 177 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.