Oral-B logo

Oral-B TriZone 80265354 electric toothbrush Adult Rotating-oscillating toothbrush Green, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4558
Info modified on:
15 Mar 2022, 15:53:47
Short summary description Oral-B TriZone 80265354 electric toothbrush Adult Rotating-oscillating toothbrush Green, White:

Oral-B TriZone 80265354, Adult, Rotating-oscillating toothbrush, Daily care, Pulse, 20000 movements per minute, Green, White, 8800 movements per minute

Long summary description Oral-B TriZone 80265354 electric toothbrush Adult Rotating-oscillating toothbrush Green, White:

Oral-B TriZone 80265354. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Pulse. Power source: Battery, Battery type: Built-in battery. Width: 71 mm, Depth: 125 mm, Height: 235 mm. Package width: 71 mm, Package depth: 125 mm, Package height: 235 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s), Included brush heads: TriZone

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.