Oral-B Genius 10000N, Adult, Gum care, Soft, Whitening, White, Battery, Built-in battery, Lithium-Ion (Li-Ion)
Oral-B Genius 10000N. Purpose: Adult, Teeth brushing modes: Gum care, Soft, Whitening, Product colour: White. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s)