Oral-B logo

Oral-B Pro 2 2000S Sensi Ultrathin Adult Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80108
Info modified on:
28 Jun 2020, 03:34:28
Short summary description Oral-B Pro 2 2000S Sensi Ultrathin Adult Black:

Oral-B Pro 2 2000S Sensi Ultrathin, Adult, Daily care, Sensitive, Black, 2 min, 30 sec, Battery, 260 g

Long summary description Oral-B Pro 2 2000S Sensi Ultrathin Adult Black:

Oral-B Pro 2 2000S Sensi Ultrathin. Purpose: Adult, Teeth brushing modes: Daily care, Sensitive, Product colour: Black. Power source: Battery. Weight: 260 g. Package width: 71 mm, Package depth: 125 mm, Package height: 235 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.