Oral-B logo

Oral-B Triumph 5000 Adult Rotating-oscillating toothbrush Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31197
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Oral-B Triumph 5000 Adult Rotating-oscillating toothbrush Silver, White:

Oral-B Triumph 5000, Adult, Rotating-oscillating toothbrush, Daily care, Deep clean, Massage, Sensitive, Polishing, 40000 movements per minute, Silver, White, 8800 movements per minute

Long summary description Oral-B Triumph 5000 Adult Rotating-oscillating toothbrush Silver, White:

Oral-B Triumph 5000. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Deep clean, Massage, Sensitive, Polishing. Power source: Battery, Battery life (max): 168 h. Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.