Oral-B Genius 9000, Adult, Rotating toothbrush, Daily care, Gum care, Sensitive, Whitening, Black, Blue, 2 min, Battery
Oral-B Genius 9000. Purpose: Adult, Toothbrush type: Rotating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s)