Oral-B logo

Oral-B PRO 6000 Electric Toothbrush

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109935
Info modified on:
25 Apr 2024, 15:37:28
Short summary description Oral-B PRO 6000 Electric Toothbrush:

Oral-B PRO 6000 Electric Toothbrush, Adult, Rotating-oscillating toothbrush, Daily care, Deep clean, Gum care, Pulse, Sensitive, Whitening, 40000 movements per minute, Blue, White, 8800 movements per minute

Long summary description Oral-B PRO 6000 Electric Toothbrush:

Oral-B PRO 6000 Electric Toothbrush. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Pulse, Sensitive, Whitening. Power source: Battery. Width: 99 mm, Depth: 235 mm, Height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s), Included brush heads: CrossAction, Sensitive, 3D White, FlossAction

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.