Oral-B logo

Oral-B Professional Care 600 Floss Action Electric Toothbrush

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111140
Info modified on:
28 Mar 2024, 12:58:41
Short summary description Oral-B Professional Care 600 Floss Action Electric Toothbrush:

Oral-B Professional Care 600 Floss Action Electric Toothbrush, Adult, Rotating-oscillating toothbrush, Daily care, 20000 movements per minute, Blue, White, 8800 movements per minute

Long summary description Oral-B Professional Care 600 Floss Action Electric Toothbrush:

Oral-B Professional Care 600 Floss Action Electric Toothbrush. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: AC/Battery. Width: 71 mm, Depth: 125 mm, Height: 235 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s), Included brush heads: Floss Action

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.