Oral-B logo

Oral-B TriZone 600 - Box Electric Toothbrush

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140059
Info modified on:
28 Mar 2024, 12:58:40
Short summary description Oral-B TriZone 600 - Box Electric Toothbrush:

Oral-B TriZone 600 - Box Electric Toothbrush, Adult, TriZone toothbrush, Daily care, Pulse, 20000 movements per minute, White, 8800 movements per minute

Long summary description Oral-B TriZone 600 - Box Electric Toothbrush:

Oral-B TriZone 600 - Box Electric Toothbrush. Purpose: Adult, Toothbrush type: TriZone toothbrush, Teeth brushing modes: Daily care, Pulse. Power source: Battery, Battery type: Built-in. Width: 71 mm, Depth: 125 mm, Height: 235 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s), Included brush heads: TriZone

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.